Vishay Intertechnology, Inc. RES 475 OHM 1/8W 0.1% 0805 TNPW0805475RBEEN

Description
RES 475ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 475ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/8W 0.1% 0805 - TNPW0805475RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/8W 0.1% 0805
TNPW0805475RBEEN
RES 475 OHM 1/8W 0.1% 0805 TNPW0805475RBEEN
RES 475ohm 1/8W 0.1% 0805

RES 475ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805475RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805475RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805475RBEENTR-ND
475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805475RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805475RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805475RBEENDKR-ND
RES 475 OHM 0.1% 0.26W 0805

RES 475 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805475RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805475RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805475RBEENCT-ND
RES 475 OHM 0.1% 0.26W 0805

RES 475 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805475RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805475RBEEN
Chip Resistor - Surface Mount TNPW0805475RBEEN
RES 475 OHM 0.1% 1/8W 0805

RES 475 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805475RBEEN 541-TNPW0805475RBEENTR-ND TNPW0805475RBEEN
Product Name RES 475 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details