Vishay Precision Group Chip Resistor - Surface Mount TNPW080545K3BEEN

Description
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080545K3BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080545K3BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080545K3BEENTR-ND
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080545K3BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080545K3BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080545K3BEENCT-ND
45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 45.3K OHM 1/8W 0.1% 0805 - TNPW080545K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W 0.1% 0805
TNPW080545K3BEEN
RES 45.3K OHM 1/8W 0.1% 0805 TNPW080545K3BEEN
RES 45.3Kohm 1/8W 0.1% 0805

RES 45.3Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw0805 45K3 0.1% T-9 E52 E3 Vishay - 50X6941 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 45K3 0.1% T-9 E52 E3 Vishay
50X6941
Tnpw0805 45K3 0.1% T-9 E52 E3 Vishay 50X6941
TNPW0805 45K3 0.1% T-9 E52 e3

TNPW0805 45K3 0.1% T-9 E52 e3

Supplier's Site
Chip Resistor - Surface Mount - TNPW080545K3BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080545K3BEEN
Chip Resistor - Surface Mount TNPW080545K3BEEN
RES 45.3K OHM 0.1% 1/8W 0805

RES 45.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-TNPW080545K3BEENTR-ND TNPW080545K3BEEN 50X6941 TNPW080545K3BEEN
Product Name Chip Resistor - Surface Mount RES 45.3K OHM 1/8W 0.1% 0805 Tnpw0805 45K3 0.1% T-9 E52 E3 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers