Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080542K7BETY

Description
42.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
42.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080542K7BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080542K7BETY-ND
Chip Resistor - Surface Mount TNPW080542K7BETY-ND
42.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

42.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080542K7BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080542K7BETY
Chip Resistor - Surface Mount TNPW080542K7BETY
RES 42.7K OHM 0.1% 1/8W 0805

RES 42.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 42.7 Kohm, 0.1%, 25 Ppm Vishay - 65C8034 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 42.7 Kohm, 0.1%, 25 Ppm Vishay
65C8034
Tnpw, 0805, 42.7 Kohm, 0.1%, 25 Ppm Vishay 65C8034
TNPW, 0805, 42.7 kOhm, 0.1%, 25 ppm

TNPW, 0805, 42.7 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW080542K7BETY-ND TNPW080542K7BETY 65C8034
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 42.7 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD563GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details