Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080542K2BETA

Description
42.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
42.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080542K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080542K2BETA-ND
Chip Resistor - Surface Mount TNPW080542K2BETA-ND
42.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

42.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 42.2K OHM 1/8W 0.1% 0805 - TNPW080542K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/8W 0.1% 0805
TNPW080542K2BETA
RES 42.2K OHM 1/8W 0.1% 0805 TNPW080542K2BETA
RES 42.2Kohm 1/8W 0.1% 0805

RES 42.2Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 42.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8027 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 42.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8027
Tnpw, 0805, 42.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8027
TNPW, 0805, 42.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 42.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080542K2BETA-ND TNPW080542K2BETA 65C8027
Product Name Chip Resistor - Surface Mount RES 42.2K OHM 1/8W 0.1% 0805 Tnpw, 0805, 42.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details