Vishay Intertechnology, Inc. Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R TNPW0805422KBYEA

Description
Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R - TNPW0805422KBYEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
TNPW0805422KBYEA
Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R TNPW0805422KBYEA
Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R

Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805422KBYEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805422KBYEA-ND
Chip Resistor - Surface Mount TNPW0805422KBYEA-ND
422 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805422KBYEA TNPW0805422KBYEA-ND
Product Name Res Thin Film 0805 422K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers