Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K97BETA

Description
3.97 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.97 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K97BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K97BETA-ND
Chip Resistor - Surface Mount TNPW08053K97BETA-ND
3.97 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.97 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 3.97K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08053K97BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 3.97K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08053K97BETA
Res Thin Film 0805 3.97K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08053K97BETA
Res Thin Film 0805 3.97K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 3.97K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 3.97 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7723 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.97 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7723
Tnpw, 0805, 3.97 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7723
TNPW, 0805, 3.97 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3.97 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K97BETA-ND TNPW08053K97BETA 65C7723
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 3.97K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 3.97 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details