Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K92BETY

Description
3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K92BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K92BETY-ND
Chip Resistor - Surface Mount TNPW08053K92BETY-ND
3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 3.92 Kohm, 0.1%, 25 Ppm Vishay - 65C7716 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.92 Kohm, 0.1%, 25 Ppm Vishay
65C7716
Tnpw, 0805, 3.92 Kohm, 0.1%, 25 Ppm Vishay 65C7716
TNPW, 0805, 3.92 kOhm, 0.1%, 25 ppm

TNPW, 0805, 3.92 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW08053K92BETY-ND 65C7716
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 3.92 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details