Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K90BETA

Description
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K90BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K90BETA-ND
Chip Resistor - Surface Mount TNPW08053K90BETA-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:3.9kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... - TNPW08053K90BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:3.9kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...
TNPW08053K90BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:3.9kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... TNPW08053K90BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:3.9kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:3.9kohm; Resistance Tolerance:+/- 0.1%; Power Ratin...

Supplier's Site
Res, Thin Film, 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 95C2553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
95C2553
Res, Thin Film, 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 95C2553
RES, THIN FILM, 3K9, 0.1%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 3K9, 0.1%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K90BETA-ND TNPW08053K90BETA 95C2553
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:3.9kohm; Resistance Tolerance:+/- 0.1%; Power Ratin... Res, Thin Film, 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers