Vishay Precision Group RES 3.90K OHM 1/8W 0.1% 0805 TNPW08053K90BEEA

Description
RES 3.90Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.90Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/8W 0.1% 0805 - TNPW08053K90BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/8W 0.1% 0805
TNPW08053K90BEEA
RES 3.90K OHM 1/8W 0.1% 0805 TNPW08053K90BEEA
RES 3.90Kohm 1/8W 0.1% 0805

RES 3.90Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3214-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3214-6-ND
Chip Resistor - Surface Mount 541-3214-6-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3214-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3214-1-ND
Chip Resistor - Surface Mount 541-3214-1-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3214-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3214-2-ND
Chip Resistor - Surface Mount 541-3214-2-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 3.9Kohm, 125Mw, 0.1%; Resistance Vishay - 05R1824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.9Kohm, 125Mw, 0.1%; Resistance Vishay
05R1824
Resistor, Thin Film, 3.9Kohm, 125Mw, 0.1%; Resistance Vishay 05R1824
RESISTOR, THIN FILM, 3.9KOHM, 125mW, 0.1%; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.9KOHM, 125mW, 0.1%; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9461
Res, 3K9, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9461
RES, 3K9, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 3K9, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistor - 16384654 - Radwell International
Willingboro, NJ, United States
Resistor
16384654
Resistor 16384654
RESISTOR, SMD, THIN FILM, 3.9KOHM, 125MW, 0.1%, 0805. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THIN FILM, 3.9KOHM, 125MW, 0.1%, 0805. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW08053K90BEEA 541-3214-6-ND 05R1824 33AK9461 16384654
Product Name RES 3.90K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 3.9Kohm, 125Mw, 0.1%; Resistance Vishay Res, 3K9, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay Resistor
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details