Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K74BEEA

Description
3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3791-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3791-1-ND
Chip Resistor - Surface Mount 541-3791-1-ND
3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3791-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3791-6-ND
Chip Resistor - Surface Mount 541-3791-6-ND
3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3791-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3791-2-ND
Chip Resistor - Surface Mount 541-3791-2-ND
3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 3.74K OHM 1/8W 0.1% 0805 - TNPW08053K74BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/8W 0.1% 0805
TNPW08053K74BEEA
RES 3.74K OHM 1/8W 0.1% 0805 TNPW08053K74BEEA
RES 3.74Kohm 1/8W 0.1% 0805

RES 3.74Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 3K74, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K74, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1814
Res, Thin Film, 3K74, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1814
RES, THIN FILM, 3K74, 0.1%, 0.1W, 0805, REEL; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K74, 0.1%, 0.1W, 0805, REEL; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3791-1-ND TNPW08053K74BEEA 05R1814
Product Name Chip Resistor - Surface Mount RES 3.74K OHM 1/8W 0.1% 0805 Res, Thin Film, 3K74, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details