Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K48DEEA

Description
3.48 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.48 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K48DEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K48DEEA-ND
Chip Resistor - Surface Mount TNPW08053K48DEEA-ND
3.48 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.48 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 3.48Kohm, 125Mw 0.5%; Resistance Vishay - 05R1799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.48Kohm, 125Mw 0.5%; Resistance Vishay
05R1799
Resistor, Thin Film, 3.48Kohm, 125Mw 0.5%; Resistance Vishay 05R1799
RESISTOR, THIN FILM, 3.48KOHM, 125mW 0.5%; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.48KOHM, 125mW 0.5%; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW08053K48DEEA-ND 05R1799
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 3.48Kohm, 125Mw 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers