Vishay Intertechnology, Inc. Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08053K36BETA

Description
Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08053K36BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08053K36BETA
Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08053K36BETA
Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08053K36BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K36BETA-ND
Chip Resistor - Surface Mount TNPW08053K36BETA-ND
3.36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 3.36 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7662 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.36 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7662
Tnpw, 0805, 3.36 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7662
TNPW, 0805, 3.36 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3.36 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K36BETA TNPW08053K36BETA-ND 65C7662
Product Name Res Thin Film 0805 3.36K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 3.36 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers