Vishay Precision Group RES 3.30K OHM 1/8W 0.1% 0805 TNPW08053K30BETA

Description
RES 3.30Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.30Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/8W 0.1% 0805 - TNPW08053K30BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/8W 0.1% 0805
TNPW08053K30BETA
RES 3.30K OHM 1/8W 0.1% 0805 TNPW08053K30BETA
RES 3.30Kohm 1/8W 0.1% 0805

RES 3.30Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08053K30BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K30BETA-ND
Chip Resistor - Surface Mount TNPW08053K30BETA-ND
3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 3K3, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K3, 0.1%, 0.125W, 0805; Resistance Vishay
95C2546
Res, Thin Film, 3K3, 0.1%, 0.125W, 0805; Resistance Vishay 95C2546
RES, THIN FILM, 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K30BETA TNPW08053K30BETA-ND 95C2546
Product Name RES 3.30K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 3K3, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers