Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K09BEEA

Description
RES 3.09K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 3.09K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW08053K09BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K09BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08053K09BEEADKR-ND
RES 3.09K OHM 0.1% 0.26W 0805

RES 3.09K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08053K09BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K09BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08053K09BEEACT-ND
RES 3.09K OHM 0.1% 0.26W 0805

RES 3.09K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08053K09BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08053K09BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08053K09BEEATR-ND
3.09 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.09 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 3.09K OHM 1/8W 0.1% 0805 - TNPW08053K09BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/8W 0.1% 0805
TNPW08053K09BEEA
RES 3.09K OHM 1/8W 0.1% 0805 TNPW08053K09BEEA
RES 3.09Kohm 1/8W 0.1% 0805

RES 3.09Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 3K09, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K09, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1771
Res, Thin Film, 3K09, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1771
RES, THIN FILM, 3K09, 0.1%, 0.1W, 0805, REEL; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K09, 0.1%, 0.1W, 0805, REEL; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW08053K09BEEADKR-ND TNPW08053K09BEEA 05R1771
Product Name Chip Resistor - Surface Mount RES 3.09K OHM 1/8W 0.1% 0805 Res, Thin Film, 3K09, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details