Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08053K01DHTA

Description
3.01 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K01DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K01DHTA-ND
Chip Resistor - Surface Mount TNPW08053K01DHTA-ND
3.01 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.01 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,3.01K,.5%,50PPM,T/R - TNPW08053K01DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,3.01K,.5%,50PPM,T/R
TNPW08053K01DHTA
THIN FILM,0805,3.01K,.5%,50PPM,T/R TNPW08053K01DHTA
THIN FILM,0805,3.01K,.5%, 50PPM,T/R

THIN FILM,0805,3.01K,.5%,50PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08053K01DHTA-ND TNPW08053K01DHTA
Product Name Chip Resistor - Surface Mount THIN FILM,0805,3.01K,.5%,50PPM,T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details