Vishay Precision Group Chip Resistor - Surface Mount TNPW08053K01BETA

Description
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08053K01BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08053K01BETA-ND
Chip Resistor - Surface Mount TNPW08053K01BETA-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

3.01 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 3.01K OHM 1/8W 0.1% 0805 - TNPW08053K01BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W 0.1% 0805
TNPW08053K01BETA
RES 3.01K OHM 1/8W 0.1% 0805 TNPW08053K01BETA
RES 3.01Kohm 1/8W 0.1% 0805

RES 3.01Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 3.01 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7624 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 3.01 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7624
Tnpw, 0805, 3.01 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7624
TNPW, 0805, 3.01 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 3.01 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08053K01BETA-ND TNPW08053K01BETA 65C7624
Product Name Chip Resistor - Surface Mount RES 3.01K OHM 1/8W 0.1% 0805 Tnpw, 0805, 3.01 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details