Vishay Precision Group RES 3.00K OHM 1/8W 0.1% 0805 TNPW08053K00BEEA

Description
RES 3.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/8W 0.1% 0805 - TNPW08053K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W 0.1% 0805
TNPW08053K00BEEA
RES 3.00K OHM 1/8W 0.1% 0805 TNPW08053K00BEEA
RES 3.00Kohm 1/8W 0.1% 0805

RES 3.00Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3211-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3211-1-ND
Chip Resistor - Surface Mount 541-3211-1-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3211-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3211-2-ND
Chip Resistor - Surface Mount 541-3211-2-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3211-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3211-6-ND
Chip Resistor - Surface Mount 541-3211-6-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620840
Surface Mount Resistors 2620840
Vishay TNPW08053K00BEEA

Vishay TNPW08053K00BEEA

Supplier's Site
Surface Mount Resistors - 2620839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620839
Surface Mount Resistors 2620839
Vishay TNPW08053K00BEEA

Vishay TNPW08053K00BEEA

Supplier's Site
Surface Mount Resistors - 2620840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620840P
Surface Mount Resistors 2620840P
Vishay TNPW08053K00BEEA

Vishay TNPW08053K00BEEA

Supplier's Site
Res, Thin Film, 3K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84M8475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84M8475
Res, Thin Film, 3K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84M8475
RES, THIN FILM, 3K, 0.1%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 3K, 0.1%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 3K, 0.1%, 0.125W, 0805; Resistance Vishay - 84M8474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K, 0.1%, 0.125W, 0805; Resistance Vishay
84M8474
Res, Thin Film, 3K, 0.1%, 0.125W, 0805; Resistance Vishay 84M8474
RES, THIN FILM, 3K, 0.1%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THIN FILM, 3K, 0.1%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW08053K00BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08053K00BEEA
Chip Resistor - Surface Mount TNPW08053K00BEEA
RES 3K OHM 0.1% 1/8W 0805

RES 3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW08053K00BEEA 541-3211-1-ND 2620840 84M8475 84M8474 TNPW08053K00BEEA
Product Name RES 3.00K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, 3K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thin Film, 3K, 0.1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 3000 ohms 3.00E-6 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2600 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details