Vishay Intertechnology, Inc. RES 392 OHM 1/8W 0.1% 0805 TNPW0805392RBETA

Description
RES 392ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 392ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/8W 0.1% 0805 - TNPW0805392RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/8W 0.1% 0805
TNPW0805392RBETA
RES 392 OHM 1/8W 0.1% 0805 TNPW0805392RBETA
RES 392ohm 1/8W 0.1% 0805

RES 392ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805392RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805392RBETA-ND
Chip Resistor - Surface Mount TNPW0805392RBETA-ND
392 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

392 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 392 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7918 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 392 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7918
Tnpw, 0805, 392 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7918
TNPW, 0805, 392 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 392 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805392RBETA TNPW0805392RBETA-ND 65C7918
Product Name RES 392 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 392 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details