Vishay Precision Group RES 392 OHM 1/8W 0.1% 0805 TNPW0805392RBEEA

Description
RES 392ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 392ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/8W 0.1% 0805 - TNPW0805392RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/8W 0.1% 0805
TNPW0805392RBEEA
RES 392 OHM 1/8W 0.1% 0805 TNPW0805392RBEEA
RES 392ohm 1/8W 0.1% 0805

RES 392ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805392RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805392RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805392RBEEATR-ND
392 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

392 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805392RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805392RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805392RBEEACT-ND
RES 392 OHM 0.1% 0.26W 0805

RES 392 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805392RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805392RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805392RBEEADKR-ND
RES 392 OHM 0.1% 0.26W 0805

RES 392 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Resistor, Thin Film, 392 Ohm, 125Mw, 0.1%; Resistance Vishay - 05R1887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 392 Ohm, 125Mw, 0.1%; Resistance Vishay
05R1887
Resistor, Thin Film, 392 Ohm, 125Mw, 0.1%; Resistance Vishay 05R1887
RESISTOR, THIN FILM, 392 OHM, 125mW, 0.1%; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 392 OHM, 125mW, 0.1%; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805392RBEEA 541-TNPW0805392RBEEATR-ND 05R1887
Product Name RES 392 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 392 Ohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details