Manufacturer: Vishay
Win Source Part Number: 1110889-TNPW0805392K
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/K
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 392k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
RES 392Kohm 1/8W 0.1% 0805
0805 392kR 0.1% 125mW SMD Thin Film Resistor Product overview: TNPW0805392KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805392KBEEA can be used for catalog matching and distributor lookup.
392 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 392K OHM 0.1% 0.26W 0805
RES 392K OHM 0.1% 0.26W 0805
RES 392K OHM 0.1% 0.26W 0805
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1110889-TNPW0805392KBEEA | TNPW0805392KBEEA | 52-TNPW0805392KBEEA | 541-TNPW0805392KBEEATR-ND | TNPW0805392KBEEA |
| Product Name | Chip Resistor - Surface Mount - TNPW0805392KBEEA | RES 392K OHM 1/8W 0.1% 0805 | SMD 125mW Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | ||
| Resistance Range | 392000 ohms | 392000 ohms | 392000 ohms | 392000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1250 watts | 8 watts | 0.2600 watts | 0.2600 watts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 155 C (-67 to 311 F) | -55 to 175 C (-67 to 347 F) |