36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 36.0Kohm 1/8W 0.1% 0805
RES, THIN FILM, 36K, 0.1%, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No
RES 36K OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW080536K0BETA-ND | TNPW080536K0BETA | 95C2552 | TNPW080536K0BETA |
| Product Name | Chip Resistor - Surface Mount | RES 36.0K OHM 1/8W 0.1% 0805 | Res, Thin Film, 36K, 0.1%, 0.125W, 0805; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |