Vishay Precision Group Chip Resistor - Surface Mount TNPW080536K0BEEA

Description
36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9862-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9862-2-ND
Chip Resistor - Surface Mount 541-9862-2-ND
36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 36.0K OHM 1/8W 0.1% 0805 - TNPW080536K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/8W 0.1% 0805
TNPW080536K0BEEA
RES 36.0K OHM 1/8W 0.1% 0805 TNPW080536K0BEEA
RES 36.0Kohm 1/8W 0.1% 0805

RES 36.0Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 36K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 36K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0920
Res, Thin Film, 36K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0920
RES, THIN FILM, 36K, 0.1%, 0.1W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 36K, 0.1%, 0.1W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9862-2-ND TNPW080536K0BEEA 05R0920
Product Name Chip Resistor - Surface Mount RES 36.0K OHM 1/8W 0.1% 0805 Res, Thin Film, 36K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details