Vishay Intertechnology, Inc. Thin Film Resistors - SMD 361ohms .1% 25ppm TNPW0805361RBETA

Description
Thin Film Resistors - SMD 361ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 361ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 361ohms .1% 25ppm - TNPW0805361RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 361ohms .1% 25ppm
TNPW0805361RBETA
Thin Film Resistors - SMD 361ohms .1% 25ppm TNPW0805361RBETA
Thin Film Resistors - SMD 361ohms .1% 25ppm

Thin Film Resistors - SMD 361ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805361RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805361RBETA-ND
Chip Resistor - Surface Mount TNPW0805361RBETA-ND
361 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

361 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805361RBETA TNPW0805361RBETA-ND
Product Name Thin Film Resistors - SMD 361ohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 361 ohms 361 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details