Vishay Intertechnology, Inc. Vishay/DaleRES 360K OHM 1/8W 0.1% 0805 TNPW0805360KBEEN

Description
Vishay/DaleRES 360Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 360Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 360K OHM 1/8W 0.1% 0805 - TNPW0805360KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 360K OHM 1/8W 0.1% 0805
TNPW0805360KBEEN
Vishay/DaleRES 360K OHM 1/8W 0.1% 0805 TNPW0805360KBEEN
Vishay/DaleRES 360Kohm 1/8W 0.1% 0805

Vishay/DaleRES 360Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805360KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805360KBEEN-ND
Chip Resistor - Surface Mount TNPW0805360KBEEN-ND
360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805360KBEEN TNPW0805360KBEEN-ND
Product Name Vishay/DaleRES 360K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 360000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details