Vishay Intertechnology, Inc. RES 35.7K OHM 1/8W 0.1% 0805 TNPW080535K7BETA

Description
RES 35.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 35.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/8W 0.1% 0805 - TNPW080535K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/8W 0.1% 0805
TNPW080535K7BETA
RES 35.7K OHM 1/8W 0.1% 0805 TNPW080535K7BETA
RES 35.7Kohm 1/8W 0.1% 0805

RES 35.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080535K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080535K7BETA-ND
Chip Resistor - Surface Mount TNPW080535K7BETA-ND
35.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

35.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 35.7K 0.1% T-9 Rt1 Vishay - 31K8234 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 35.7K 0.1% T-9 Rt1 Vishay
31K8234
Tnpw-0805 35.7K 0.1% T-9 Rt1 Vishay 31K8234
TNPW-0805 35.7K 0.1% T-9 RT1

TNPW-0805 35.7K 0.1% T-9 RT1

Supplier's Site
Chip Resistor - Surface Mount - TNPW080535K7BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080535K7BETA
Chip Resistor - Surface Mount TNPW080535K7BETA
RES 35.7K OHM 0.1% 1/8W 0805

RES 35.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW080535K7BETA TNPW080535K7BETA-ND 31K8234 TNPW080535K7BETA
Product Name RES 35.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw-0805 35.7K 0.1% T-9 Rt1 Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 35700 ohms 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details