Vishay Precision Group RES 35.7K OHM 1/8W 0.1% 0805 TNPW080535K7BEEA

Description
RES 35.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 35.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/8W 0.1% 0805 - TNPW080535K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/8W 0.1% 0805
TNPW080535K7BEEA
RES 35.7K OHM 1/8W 0.1% 0805 TNPW080535K7BEEA
RES 35.7Kohm 1/8W 0.1% 0805

RES 35.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080535K7BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080535K7BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080535K7BEEATR-ND
35.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080535K7BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080535K7BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080535K7BEEADKR-ND
RES 35.7K OHM 0.1% 0.26W 0805

RES 35.7K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080535K7BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080535K7BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080535K7BEEACT-ND
RES 35.7K OHM 0.1% 0.26W 0805

RES 35.7K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Thin Film Resistor, 35.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R0912 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 35.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R0912
Thin Film Resistor, 35.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R0912
THIN FILM RESISTOR, 35.7KOHM, 125mW 0.1%, FULL REEL; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 35.7KOHM, 125mW 0.1%, FULL REEL; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080535K7BEEA 541-TNPW080535K7BEEATR-ND 05R0912
Product Name RES 35.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Thin Film Resistor, 35.7Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers