Vishay Intertechnology, Inc. RES 357K OHM 1/8W 0.1% 0805 TNPW0805357KBEEN

Description
RES 357Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 357Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/8W 0.1% 0805 - TNPW0805357KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W 0.1% 0805
TNPW0805357KBEEN
RES 357K OHM 1/8W 0.1% 0805 TNPW0805357KBEEN
RES 357Kohm 1/8W 0.1% 0805

RES 357Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805357KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805357KBEEN-ND
Chip Resistor - Surface Mount TNPW0805357KBEEN-ND
357 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

357 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor - 206043594 - Radwell International
Willingboro, NJ, United States
Resistor
206043594
Resistor 206043594
RESISTOR, TNPW E3 SERIES, THIN FILM, 357 KOHMS, +/-0.1% TOLERANCE, 1/8 W POWER. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, TNPW E3 SERIES, THIN FILM, 357 KOHMS, +/-0.1% TOLERANCE, 1/8 W POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number TNPW0805357KBEEN TNPW0805357KBEEN-ND 206043594
Product Name RES 357K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor
Mounting / Packaging 0805 0805; 0805
Resistance Range 357000 ohms 357000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details