Vishay Intertechnology, Inc. Vishay/DaleRES 34.8 OHM 1/8W 0.1% 0805 TNPW080534R8BEEA

Description
Vishay/DaleRES 34.8ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 34.8ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 34.8 OHM 1/8W 0.1% 0805 - TNPW080534R8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 34.8 OHM 1/8W 0.1% 0805
TNPW080534R8BEEA
Vishay/DaleRES 34.8 OHM 1/8W 0.1% 0805 TNPW080534R8BEEA
Vishay/DaleRES 34.8ohm 1/8W 0.1% 0805

Vishay/DaleRES 34.8ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080534R8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080534R8BEEA-ND
Chip Resistor - Surface Mount TNPW080534R8BEEA-ND
34.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080534R8BEEA TNPW080534R8BEEA-ND
Product Name Vishay/DaleRES 34.8 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details