Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080534K8BETA

Description
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080534K8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080534K8BETA-ND
Chip Resistor - Surface Mount TNPW080534K8BETA-ND
34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

34.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 34.8K OHM 1/8W 0.1% 0805 - TNPW080534K8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 0.1% 0805
TNPW080534K8BETA
RES 34.8K OHM 1/8W 0.1% 0805 TNPW080534K8BETA
RES 34.8Kohm 1/8W 0.1% 0805

RES 34.8Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 34.8 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7834 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 34.8 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7834
Tnpw, 0805, 34.8 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7834
TNPW, 0805, 34.8 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 34.8 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080534K8BETA-ND TNPW080534K8BETA 65C7834
Product Name Chip Resistor - Surface Mount RES 34.8K OHM 1/8W 0.1% 0805 Tnpw, 0805, 34.8 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details