Vishay Intertechnology, Inc. Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080534K0FEEA

Description
Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080534K0FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080534K0FEEA
Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080534K0FEEA
Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080534K0FEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080534K0FEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080534K0FEEATR-ND
TNPW0805 34K 1% T-9 ET1 E3

TNPW0805 34K 1% T-9 ET1 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080534K0FEEA 541-TNPW080534K0FEEATR-ND
Product Name Res Thin Film 0805 34K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details