Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080534K0BEEA

Description
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP34.0KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP34.0KABDKR-ND
Chip Resistor - Surface Mount TNP34.0KABDKR-ND
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP34.0KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP34.0KABCT-ND
Chip Resistor - Surface Mount TNP34.0KABCT-ND
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP34.0KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP34.0KABTR-ND
Chip Resistor - Surface Mount TNP34.0KABTR-ND
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 34.0K OHM 1/8W 0.1% 0805 - TNPW080534K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/8W 0.1% 0805
TNPW080534K0BEEA
RES 34.0K OHM 1/8W 0.1% 0805 TNPW080534K0BEEA
RES 34.0Kohm 1/8W 0.1% 0805

RES 34.0Kohm 1/8W 0.1% 0805

Supplier's Site
RES SMD 34K OHM 0.1% 1/8W 0805 - 873-TNPW080534K0BEEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 34K OHM 0.1% 1/8W 0805
873-TNPW080534K0BEEA
RES SMD 34K OHM 0.1% 1/8W 0805 873-TNPW080534K0BEEA
RES SMD 34K OHM 0.1% 1/8W 0805

RES SMD 34K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Thin Film, 34K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 34K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0897
Res, Thin Film, 34K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0897
RES, THIN FILM, 34K, 0.1%, 0.1W, 0805, REEL; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 34K, 0.1%, 0.1W, 0805, REEL; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080534K0BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW080534K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW080534K0BEEA
RES 34K OHM 0.1% 0.26W 0805

RES 34K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNP34.0KABDKR-ND TNPW080534K0BEEA 873-TNPW080534K0BEEA 05R0897 TNPW080534K0BEEA
Product Name Chip Resistor - Surface Mount RES 34.0K OHM 1/8W 0.1% 0805 RES SMD 34K OHM 0.1% 1/8W 0805 Res, Thin Film, 34K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details