Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805348RDETA

Description
348 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805348RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805348RDETA-ND
Chip Resistor - Surface Mount TNPW0805348RDETA-ND
348 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

348 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,348,.5%,25PPM,T/R - TNPW0805348RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,348,.5%,25PPM,T/R
TNPW0805348RDETA
THIN FILM,0805,348,.5%,25PPM,T/R TNPW0805348RDETA
THIN FILM,0805,348,.5%,25 PPM,T/R

THIN FILM,0805,348,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 348 Ohm, 0.5%, 25 Ppm Vishay - 65C7843 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 348 Ohm, 0.5%, 25 Ppm Vishay
65C7843
Tnpw, 0805, 348 Ohm, 0.5%, 25 Ppm Vishay 65C7843
TNPW, 0805, 348 Ohm, 0.5%, 25 ppm

TNPW, 0805, 348 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805348RDETA-ND TNPW0805348RDETA 65C7843
Product Name Chip Resistor - Surface Mount THIN FILM,0805,348,.5%,25PPM,T/R Tnpw, 0805, 348 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details