Vishay Intertechnology, Inc. RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080533K2FETA

Description
RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080533K2FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080533K2FETA
RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080533K2FETA
RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW080533K2FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080533K2FETA-ND
Chip Resistor - Surface Mount TNPW080533K2FETA-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 33.2 Kohm, 1%, 25 Ppm Vishay - 65C7807 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 33.2 Kohm, 1%, 25 Ppm Vishay
65C7807
Tnpw, 0805, 33.2 Kohm, 1%, 25 Ppm Vishay 65C7807
TNPW, 0805, 33.2 kOhm, 1%, 25 ppm

TNPW, 0805, 33.2 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080533K2FETA TNPW080533K2FETA-ND 65C7807
Product Name RES 33.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Tnpw, 0805, 33.2 Kohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details