Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080533K2BHTA

Description
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080533K2BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080533K2BHTA-ND
Chip Resistor - Surface Mount TNPW080533K2BHTA-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080533K2BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080533K2BHTA
Res Thin Film 0805 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080533K2BHTA
Res Thin Film 0805 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 33.2 Kohm, 0.1%, 50 Ppm Vishay - 65C7804 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 33.2 Kohm, 0.1%, 50 Ppm Vishay
65C7804
Tnpw, 0805, 33.2 Kohm, 0.1%, 50 Ppm Vishay 65C7804
TNPW, 0805, 33.2 kOhm, 0.1%, 50 ppm

TNPW, 0805, 33.2 kOhm, 0.1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080533K2BHTA-ND TNPW080533K2BHTA 65C7804
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R Tnpw, 0805, 33.2 Kohm, 0.1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details