Vishay Precision Group Chip Resistor - Surface Mount TNPW080533K0BETA

Description
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080533K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080533K0BETA-ND
Chip Resistor - Surface Mount TNPW080533K0BETA-ND
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 33.0K OHM 1/8W 0.1% 0805 - TNPW080533K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/8W 0.1% 0805
TNPW080533K0BETA
RES 33.0K OHM 1/8W 0.1% 0805 TNPW080533K0BETA
RES 33.0Kohm 1/8W 0.1% 0805

RES 33.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080533K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080533K0BETA
Chip Resistor - Surface Mount TNPW080533K0BETA
RES 33K OHM 0.1% 1/8W 0805

RES 33K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 33K, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K, 0.1%, 0.125W, 0805; Resistance Vishay
95C2547
Res, Thin Film, 33K, 0.1%, 0.125W, 0805; Resistance Vishay 95C2547
RES, THIN FILM, 33K, 0.1%, 0.125W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 33K, 0.1%, 0.125W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site
Tnpw, 0805, 33 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7795 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 33 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7795
Tnpw, 0805, 33 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7795
TNPW, 0805, 33 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 33 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW080533K0BETA-ND TNPW080533K0BETA TNPW080533K0BETA 95C2547 65C7795
Product Name Chip Resistor - Surface Mount RES 33.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 33K, 0.1%, 0.125W, 0805; Resistance Vishay Tnpw, 0805, 33 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details