Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805330KBEEA

Description
330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3207-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3207-1-ND
Chip Resistor - Surface Mount 541-3207-1-ND
330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3207-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3207-6-ND
Chip Resistor - Surface Mount 541-3207-6-ND
330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3207-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3207-2-ND
Chip Resistor - Surface Mount 541-3207-2-ND
330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 330K OHM 1/8W 0.1% 0805 - TNPW0805330KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/8W 0.1% 0805
TNPW0805330KBEEA
RES 330K OHM 1/8W 0.1% 0805 TNPW0805330KBEEA
RES 330Kohm 1/8W 0.1% 0805

RES 330Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Resistors - 2620838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620838P
Surface Mount Resistors 2620838P
Vishay TNPW0805330KBEEA

Vishay TNPW0805330KBEEA

Supplier's Site
Surface Mount Resistors - 2620837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620837
Surface Mount Resistors 2620837
Vishay TNPW0805330KBEEA

Vishay TNPW0805330KBEEA

Supplier's Site
Surface Mount Resistors - 2620838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620838
Surface Mount Resistors 2620838
Vishay TNPW0805330KBEEA

Vishay TNPW0805330KBEEA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 541-3207-1-ND TNPW0805330KBEEA 2620838P
Product Name Chip Resistor - Surface Mount RES 330K OHM 1/8W 0.1% 0805 Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details