Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805320RBEEA

Description
320 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
320 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805320RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805320RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805320RBEEATR-ND
320 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

320 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805320RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805320RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805320RBEEACT-ND
RES 320 OHM 0.1% 0.26W 0805

RES 320 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805320RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805320RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805320RBEEADKR-ND
RES 320 OHM 0.1% 0.26W 0805

RES 320 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Resistor, Thin Film, 320 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 320 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1845
Resistor, Thin Film, 320 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1845
RESISTOR, THIN FILM, 320 OHM, 125mW, 0.1%, FULL REEL; Resistance:320ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 320 OHM, 125mW, 0.1%, FULL REEL; Resistance:320ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW0805320RBEEATR-ND 05R1845
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 320 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 320 ohms 320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers