Resistor-Fixed-Singl
30.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080530K9BETY | TNPW080530K9BETY-ND |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Tolerance | 0.1000 +/- % |