Vishay Intertechnology, Inc. Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080530K1FETA

Description
Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080530K1FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080530K1FETA
Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080530K1FETA
Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080530K1FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080530K1FETA-ND
Chip Resistor - Surface Mount TNPW080530K1FETA-ND
30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

30.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 30.1 Kohm, 1%, 25 Ppm Vishay - 65C7736 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 30.1 Kohm, 1%, 25 Ppm Vishay
65C7736
Tnpw, 0805, 30.1 Kohm, 1%, 25 Ppm Vishay 65C7736
TNPW, 0805, 30.1 kOhm, 1%, 25 ppm

TNPW, 0805, 30.1 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080530K1FETA TNPW080530K1FETA-ND 65C7736
Product Name Res Thin Film 0805 30.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 30.1 Kohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details