Vishay Intertechnology, Inc. RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW080530K1BETY

Description
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet
Description
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW080530K1BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW080530K1BETY
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW080530K1BETY
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW080530K1BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080530K1BETY-ND
Chip Resistor - Surface Mount TNPW080530K1BETY-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080530K1BETY TNPW080530K1BETY-ND
Product Name RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2613FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers