Vishay Precision Group RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW080530K1BEEA

Description
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW080530K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW080530K1BEEA
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW080530K1BEEA
RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site
SMD 125mW 75V Resistor - 52-TNPW080530K1BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW080530K1BEEA
SMD 125mW 75V Resistor 52-TNPW080530K1BEEA
Thin Film Resistor, 30.1kR, 0.1%, 0805, 125mW, 75V, SMD Product overview: TNPW080530K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080530K1BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 30.1kR, 0.1%, 0805, 125mW, 75V, SMD Product overview: TNPW080530K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080530K1BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW080530K1BEEA
1110886-TNPW080530K1BEEA
Chip Resistor - Surface Mount - TNPW080530K1BEEA 1110886-TNPW080530K1BEEA
Manufacturer: Vishay Win Source Part Number: 1110886-TNPW080530K1 BEEA Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/K Power (Watts): 0.125W, 1/8W Resistance (Ohms): 30.1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1110886-TNPW080530K1BEEA
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/K
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 30.1k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP30.1KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.1KABDKR-ND
Chip Resistor - Surface Mount TNP30.1KABDKR-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP30.1KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.1KABCT-ND
Chip Resistor - Surface Mount TNP30.1KABCT-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP30.1KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP30.1KABTR-ND
Chip Resistor - Surface Mount TNP30.1KABTR-ND
30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 30K1, 0.1%, 0.1W, 0805; Resistance Vishay - 05R0845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K1, 0.1%, 0.1W, 0805; Resistance Vishay
05R0845
Res, Thin Film, 30K1, 0.1%, 0.1W, 0805; Resistance Vishay 05R0845
RES, THIN FILM, 30K1, 0.1%, 0.1W, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 30K1, 0.1%, 0.1W, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 30.1 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay - 83R9011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 30.1 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay
83R9011
Resistor, Thin Film, 30.1 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay 83R9011
RESISTOR, THIN FILM, 30.1 KOHM, 125 MW, 0.1%, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 30.1 KOHM, 125 MW, 0.1%, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080530K1BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080530K1BEEA
Resistors - Chip Resistor - Surface Mount TNPW080530K1BEEA
RES 30.1K OHM 0.1% 0.26W 0805

RES 30.1K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW080530K1BEEA 52-TNPW080530K1BEEA 1110886-TNPW080530K1BEEA TNP30.1KABDKR-ND 05R0845 TNPW080530K1BEEA
Product Name RES 30.1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS SMD 125mW 75V Resistor Chip Resistor - Surface Mount - TNPW080530K1BEEA Chip Resistor - Surface Mount Res, Thin Film, 30K1, 0.1%, 0.1W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.2600 watts 0.2000 watts 0.2600 watts
Standards and Certifications RoHS RoHS RoHS
Resistance Range 30100 ohms 30100 ohms 30100 ohms 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details