Vishay Intertechnology, Inc. Thin Film Resistors - SMD 309ohms .1% 25ppm TNPW0805309RBETY

Description
Thin Film Resistors - SMD 309ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 309ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 309ohms .1% 25ppm - TNPW0805309RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 309ohms .1% 25ppm
TNPW0805309RBETY
Thin Film Resistors - SMD 309ohms .1% 25ppm TNPW0805309RBETY
Thin Film Resistors - SMD 309ohms .1% 25ppm

Thin Film Resistors - SMD 309ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805309RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805309RBETY-ND
Chip Resistor - Surface Mount TNPW0805309RBETY-ND
309 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

309 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Vishay - 65C7763 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Vishay
65C7763
Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Vishay 65C7763
TNPW, 0805, 309 Ohm, 0.1%, 25 ppm

TNPW, 0805, 309 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805309RBETY TNPW0805309RBETY-ND 65C7763
Product Name Thin Film Resistors - SMD 309ohms .1% 25ppm Chip Resistor - Surface Mount Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details