Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805301RFHTA

Description
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805301RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805301RFHTA-ND
Chip Resistor - Surface Mount TNPW0805301RFHTA-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 301 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW0805301RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 301 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW0805301RFHTA
Res Thin Film 0805 301 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805301RFHTA
Res Thin Film 0805 301 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 301 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 301 Ohm, 1%, 50 Ppm Vishay - 65C7761 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 301 Ohm, 1%, 50 Ppm Vishay
65C7761
Tnpw, 0805, 301 Ohm, 1%, 50 Ppm Vishay 65C7761
TNPW, 0805, 301 Ohm, 1%, 50 ppm

TNPW, 0805, 301 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805301RFHTA-ND TNPW0805301RFHTA 65C7761
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 301 Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Tnpw, 0805, 301 Ohm, 1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details