Vishay Intertechnology, Inc. Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805300RDETY

Description
Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW0805300RDETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW0805300RDETY
Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805300RDETY
Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805300RDETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805300RDETY-ND
Chip Resistor - Surface Mount TNPW0805300RDETY-ND
300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805300RDETY TNPW0805300RDETY-ND
Product Name Res Thin Film 0805 300 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details