Vishay Intertechnology, Inc. RES 2.74K OHM 1/8W 0.1% 0805 TNPW08052K74BETA

Description
RES 2.74Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.74Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/8W 0.1% 0805 - TNPW08052K74BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/8W 0.1% 0805
TNPW08052K74BETA
RES 2.74K OHM 1/8W 0.1% 0805 TNPW08052K74BETA
RES 2.74Kohm 1/8W 0.1% 0805

RES 2.74Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K74BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K74BETA-ND
Chip Resistor - Surface Mount TNPW08052K74BETA-ND
2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 2.74 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7346 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.74 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7346
Tnpw, 0805, 2.74 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7346
TNPW, 0805, 2.74 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 2.74 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K74BETA TNPW08052K74BETA-ND 65C7346
Product Name RES 2.74K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 2.74 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details