Vishay Intertechnology, Inc. RES 2.67K OHM 1/8W 0.1% 0805 TNPW08052K67BEEA

Description
RES 2.67Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.67Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/8W 0.1% 0805 - TNPW08052K67BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/8W 0.1% 0805
TNPW08052K67BEEA
RES 2.67K OHM 1/8W 0.1% 0805 TNPW08052K67BEEA
RES 2.67Kohm 1/8W 0.1% 0805

RES 2.67Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K67BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K67BEEA-ND
Chip Resistor - Surface Mount TNPW08052K67BEEA-ND
2.67 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.67 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K67, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K67, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1661
Res, Thin Film, 2K67, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1661
RES, THIN FILM, 2K67, 0.1%, 0.1W, 0805, REEL; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K67, 0.1%, 0.1W, 0805, REEL; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K67BEEA TNPW08052K67BEEA-ND 05R1661
Product Name RES 2.67K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 2K67, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2670 ohms 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details