Vishay Intertechnology, Inc. RES 2.49K OHM 1/8W 0.1% 0805 TNPW08052K49BETA

Description
RES 2.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W 0.1% 0805 - TNPW08052K49BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W 0.1% 0805
TNPW08052K49BETA
RES 2.49K OHM 1/8W 0.1% 0805 TNPW08052K49BETA
RES 2.49Kohm 1/8W 0.1% 0805

RES 2.49Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K49BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K49BETA-ND
Chip Resistor - Surface Mount TNPW08052K49BETA-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K49BETA TNPW08052K49BETA-ND
Product Name RES 2.49K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details