Vishay Precision Group RES 2.49K OHM 1/8W 0.1% 0805 TNPW08052K49BEEN

Description
RES 2.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W 0.1% 0805 - TNPW08052K49BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W 0.1% 0805
TNPW08052K49BEEN
RES 2.49K OHM 1/8W 0.1% 0805 TNPW08052K49BEEN
RES 2.49Kohm 1/8W 0.1% 0805

RES 2.49Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3771-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3771-2-ND
Chip Resistor - Surface Mount 541-3771-2-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3771-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3771-1-ND
Chip Resistor - Surface Mount 541-3771-1-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3771-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3771-6-ND
Chip Resistor - Surface Mount 541-3771-6-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805; Resistance Vishay
71M1252
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805; Resistance Vishay 71M1252
RES, THIN FILM, 2K49, 0.1%, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1253
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1253
RES, THIN FILM, 2K49, 0.1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 2.49K OHM 0.1% 1/8W 0805 - 873-TNPW08052K49BEEN - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.49K OHM 0.1% 1/8W 0805
873-TNPW08052K49BEEN
RES SMD 2.49K OHM 0.1% 1/8W 0805 873-TNPW08052K49BEEN
RES SMD 2.49K OHM 0.1% 1/8W 0805

RES SMD 2.49K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08052K49BEEN 541-3771-2-ND 71M1252 873-TNPW08052K49BEEN
Product Name RES 2.49K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 2K49, 0.1%, 0.125W, 0805; Resistance Vishay RES SMD 2.49K OHM 0.1% 1/8W 0805
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 0.0030 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details