Vishay Precision Group Surface Mount Resistors TNPW08052K49BEEA

Description
Vishay TNPW08052K49BEEA
Request a Quote Datasheet
Description
Vishay TNPW08052K49BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620834
Surface Mount Resistors 2620834
Vishay TNPW08052K49BEEA

Vishay TNPW08052K49BEEA

Supplier's Site
Surface Mount Resistors - 2620835P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620835P
Surface Mount Resistors 2620835P
Vishay TNPW08052K49BEEA

Vishay TNPW08052K49BEEA

Supplier's Site
Surface Mount Resistors - 2620835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620835
Surface Mount Resistors 2620835
Vishay TNPW08052K49BEEA

Vishay TNPW08052K49BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP2.49KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.49KABCT-ND
Chip Resistor - Surface Mount TNP2.49KABCT-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.49KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.49KABTR-ND
Chip Resistor - Surface Mount TNP2.49KABTR-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.49KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.49KABDKR-ND
Chip Resistor - Surface Mount TNP2.49KABDKR-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW08052K49BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW08052K49BEEA
SMD 8W Resistor 52-TNPW08052K49BEEA
2.49kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW08052K49BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08052K49BEEA can be used for catalog matching and distributor lookup.

2.49kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW08052K49BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08052K49BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.49K OHM 1/8W 0.1% 0805 - TNPW08052K49BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W 0.1% 0805
TNPW08052K49BEEA
RES 2.49K OHM 1/8W 0.1% 0805 TNPW08052K49BEEA
RES 2.49Kohm 1/8W 0.1% 0805

RES 2.49Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 2K49, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.1W, 0805; Resistance Vishay
05R1646
Res, Thin Film, 2K49, 0.1%, 0.1W, 0805; Resistance Vishay 05R1646
RES, THIN FILM, 2K49, 0.1%, 0.1W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.1W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9004
Res, Thin Film, 2K49, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9004
RES, THIN FILM, 2K49, 0.1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW08052K49BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08052K49BEEA
Chip Resistor - Surface Mount TNPW08052K49BEEA
RES 2.49K OHM 0.1% 1/8W 0805

RES 2.49K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2620834 TNP2.49KABCT-ND 52-TNPW08052K49BEEA TNPW08052K49BEEA 05R1646 TNPW08052K49BEEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 8W Resistor RES 2.49K OHM 1/8W 0.1% 0805 Res, Thin Film, 2K49, 0.1%, 0.1W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 2.49E-6 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Power Rating 0.2000 watts 0.2600 watts 8 watts 0.2000 watts 0.2600 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details