Vishay Intertechnology, Inc. RES 2.43K OHM 1/8W 0.1% 0805 TNPW08052K43BEEN

Description
RES 2.43Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.43Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/8W 0.1% 0805 - TNPW08052K43BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/8W 0.1% 0805
TNPW08052K43BEEN
RES 2.43K OHM 1/8W 0.1% 0805 TNPW08052K43BEEN
RES 2.43Kohm 1/8W 0.1% 0805

RES 2.43Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3770-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3770-1-ND
Chip Resistor - Surface Mount 541-3770-1-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3770-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3770-6-ND
Chip Resistor - Surface Mount 541-3770-6-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3770-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3770-2-ND
Chip Resistor - Surface Mount 541-3770-2-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K43BEEN 541-3770-1-ND
Product Name RES 2.43K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details